EN
  • EN
  • DE

TMS320LF2402APGAR

Part No TMS320LF2402APGAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DSP CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C24x 16-Bit
Packaging Tray
Core Processor C2xx DSP
Core Size 16-Bit
Speed 40MHz
Connectivity SCI
Peripherals POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-BQFP
Manufacturer Package 64-QFP (14x20)
RoHS State Request Verification
Win Source Part Number 1271322-TMS320LF2402APGAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LF2402A
Introduction Date September 10, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320LF2402APGAR CAD Model

Description

Introducing the TMS320LF2402APGAR from Texas Instruments

The TMS320LF2402APGAR is a high-performance, 16-bit digital signal processor (DSP) designed by Texas Instruments, a leader in semiconductor innovation. This DSP is part of the TMS320C24x DSP generation which is renowned for its efficient processing capabilities and low-power consumption, making it an ideal choice for a wide range of applications in industrial control, automotive, and consumer electronics sectors.

Key Features of TMS320LF2402APGAR

  • High-Performance Static CMOS Technology: The TMS320LF2402APGAR is built on advanced CMOS technology, offering a perfect blend of speed and power efficiency.
  • On-Chip Memory: This DSP comes with integrated memory, including 8KB of RAM and 32KB of on-chip Flash ROM, which allows for efficient data storage and quick access to frequently used code.
  • Flexible Clocking: The device supports a range of internal and external clocking options, providing versatility to match specific application requirements.
  • Robust Peripherals: Equipped with a variety of peripherals such as serial ports, a CAN interface, capture inputs, and PWM outputs, the TMS320LF2402APGAR is capable of handling complex tasks and interfacing with other components in a system.
  • Event Manager Module: This DSP features an innovative event manager that simplifies the handling of time-critical input/output operations.
  • Low Power Modes: It includes several power-saving modes to minimize energy consumption during idle periods, which is crucial for battery-powered devices.

Applications

The versatility of the TMS320LF2402APGAR makes it suitable for a variety of applications, including:

  • Motor Control
  • Automotive Control Systems
  • Power Management
  • Intelligent Sensing
  • Industrial Automation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMS320LF2402APGAR is no exception, as it is designed to meet or exceed the stringent requirements of the industrial and automotive markets. With extended temperature range support and a robust design, this DSP is built to perform reliably in challenging environments.

Overall, the TMS320LF2402APGAR is an exceptional choice for designers looking for a DSP that offers a balance of performance, power efficiency, and integrated features to drive next-generation electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3820 $65.5280
8+ $13.4417 $107.5336
12+ $13.0216 $156.2592
16+ $12.6016 $201.6256
21+ $12.1815 $255.8115
28+ $10.9214 $305.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,535 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess