The SN75LBC173ANE4 is a high-performance quadruple differential line receiver designed and manufactured by Texas Instruments. This device is part of the industry-leading family of differential bus transceivers that are intended for bidirectional data communication on multipoint bus transmission lines. It is optimized for balanced and terminated transmission lines and is compatible with ANSI Standards TIA/EIA-422-B and TIA/EIA-485-A, and ITU Recommendations V.11 and X.27.
Key Features
- Interface Type: Differential line receiver, providing robust communication in noisy environments.
- Supply Voltage Range: Operates across a wide range of supply voltages, typically 4.75V to 5.25V, allowing for flexible integration into various system designs.
- Signaling Rate: Capable of supporting signaling rates up to 10 Mbps, making it suitable for high-speed data transmission applications.
- Receiver Hysteresis: Features built-in hysteresis to enhance noise immunity and improve signal stability.
- Low Power Consumption: Designed with power-saving techniques to ensure minimal power dissipation during operation.
- Package: Offered in a standard DIP (Dual In-line Package), making it easy to handle and integrate into printed circuit boards.
- Temperature Range: Operates within an industrial temperature range, ensuring reliability in various environmental conditions.
Applications
The SN75LBC173ANE4 is ideal for a wide array of applications that require reliable data transmission, including industrial control systems, telecommunication systems, and data acquisition systems. Its robust design ensures that it can be used in environments with high electrical noise or where long cable lengths are necessary.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75LBC173ANE4 is no exception. It is built to meet or exceed the stringent requirements of the industrial and telecommunications sectors, ensuring high reliability and performance consistency over the product's lifespan.