Product Overview: SN75LBC172DW from Texas Instruments
The SN75LBC172DW is a robust, quadruple differential line driver designed by Texas Instruments to deliver exceptional performance in balanced or unbalanced digital data transmission systems. This integrated circuit is specifically engineered to operate with excellent noise immunity in harsh industrial environments, making it an ideal choice for applications requiring reliable high-speed data communication.
Key Features
- Bus-Pin ESD Protection: The SN75LBC172DW comes with an impressive Electrostatic Discharge (ESD) protection on its bus pins, ensuring durability and longevity even under stressful conditions.
- Thermal Shutdown Protection: With an integrated thermal shutdown feature, this device prevents damage from overheating, enhancing system reliability.
- Low Power Consumption: Designed for efficiency, it operates with low power dissipation, which is crucial for energy-sensitive applications.
- Wide Supply Voltage Range: The device supports a broad supply voltage range, accommodating various system requirements and ensuring flexibility in design.
Applications
The SN75LBC172DW is versatile and can be utilized in a range of applications, including but not limited to:
- Industrial control systems
- Factory automation
- Process control networks
- Data acquisition systems
- Telecommunication infrastructure
Technical Specifications
This device is characterized by its technical specifications which include:
- Package Type: SOIC (Wide Body)
- Number of Drivers: 4
- Signaling Rate: Up to 30 Mbps
- Operating Temperature Range: -40°C to 85°C
- Compliance with Standards: Meets or exceeds the requirements of TIA/EIA-485-A
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75LBC172DW is no exception. Each unit is rigorously tested to meet the highest standards of performance and reliability, ensuring that your data communication systems operate smoothly and efficiently.
For more detailed information, technical documentation, and support resources, please visit the Texas Instruments official product page for the SN75LBC172DW.