EN
  • EN
  • DE

SN75LBC171DWG4

Part No SN75LBC171DWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 3/3 20SOIC / 3/3 Transceiver Half RS422, RS485 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75LB
Standard Package 25
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261425-SN75LBC171DWG4
Ultra Librarian 3D Model Ultra Librarian SN75LBC171DWG4 CAD Model

Description

Product Overview: SN75LBC171DWG4

The SN75LBC171DWG4 is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the SN75 series and is specifically crafted to facilitate reliable communication in demanding industrial environments. The SN75LBC171DWG4 is a differential bus transceiver that provides robust data transmission capabilities for balanced and unbalanced digital data communication, while also maintaining signal integrity over long distances.

Key Features

  • Interface Type: The device uses a differential bus transceiver interface, which helps in reducing the effects of electromagnetic interference (EMI) and crosstalk, thereby enhancing the quality and reliability of the data transmitted.
  • Signaling Rate: It supports a high signaling rate, making it suitable for applications that require fast data transfer speeds without compromising on signal quality.
  • Supply Voltage: The transceiver operates efficiently over a wide range of supply voltages, ensuring compatibility with various systems and flexibility in design.
  • Temperature Range: Designed to withstand industrial temperature ranges, the SN75LBC171DWG4 can operate reliably in extreme conditions, which is crucial for industrial and automotive applications.
  • Package: The device comes in a SOIC (Small Outline Integrated Circuit) package, which is known for its small footprint and suitability for space-constrained applications.
  • ESD Protection: It includes built-in electrostatic discharge (ESD) protection features to safeguard the device against sudden voltage spikes, which is essential for maintaining the longevity and reliability of the circuit.

Applications

The SN75LBC171DWG4 is ideal for a variety of applications where robust data communication is required. It is commonly used in:

  • Industrial control systems
  • Factory automation
  • Network servers and routers
  • Automotive electronics
  • Telecommunications equipment

With its combination of high-speed data transfer, durability, and Texas Instruments' reputation for quality, the SN75LBC171DWG4 is an excellent choice for designers looking to implement a reliable communication interface in their systems. Its robustness and versatility make it a valuable component in any application that demands high-performance data transmission under challenging conditions.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess