EN
  • EN
  • DE

AM29LV160DB-70EE

Part No AM29LV160DB-70EE
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143931-AM29LV160DB-70EE
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV160DB-70EE CAD Model

Description

The AM29LV160DB-70EE is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). This device is organized as 2,097,152 bytes. It is tailored for applications that need non-volatile storage and can be programmed in-system. The '70' in the part number signifies an access time of 70 ns.

Applications

  • Embedded systems
  • Networking devices
  • Industrial control systems
  • Consumer electronics (like digital cameras, MP3 players)
  • Automotive systems

Features

  • Single power supply operation: 3.0 V
  • High performance: 70 ns access time
  • Sector Erase Architecture: Enables individual sector erasure without affecting other data.
  • Erase Suspend/Resume: Allows the interruption and resumption of erase operations.
  • Program Suspend/Resume: Allows the interruption and resumption of programming operations.
  • Common Flash Interface (CFI): Provides a standardized method for identifying device parameters.
  • Low power consumption: Reduces battery drain in portable applications.
  • Automatic sleep mode: Further reduces power consumption when the device is not active.
  • Write protection: Hardware and software features prevent accidental data corruption.
  • Reliable operation: Designed for high endurance and data retention.

Benefits

  • Simplified system design: Single voltage operation eases power management.
  • Fast access times: Enables rapid data retrieval, improving system responsiveness.
  • Flexible memory management: Sector erase architecture allows efficient use of memory.
  • Increased system reliability: Write protection features prevent data loss.
  • Extended battery life: Low power consumption makes it suitable for battery-operated devices.
  • Easy integration: Common Flash Interface simplifies integration with existing systems.

Additional Details

The AM29LV160DB-70EE is generally available in surface-mount packages, such as TSOP. It is designed to function reliably over an industrial temperature range, making it suitable for harsh operating environments. The device supports both byte and word programming and features an architecture that allows for fast and efficient reprogramming, essential for applications requiring frequent firmware updates or data logging. The 70ns access time enables use in applications requiring quick data access.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess