EN
  • EN
  • DE
  • IT

SN75HVD12DG4

Part No SN75HVD12DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V RS-485 TRANSCEIVERS | IC TXRX RS422/RS485 1MBPS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 75HVD12
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1256325-SN75HVD12DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75HVD12DG4 CAD Model

Description

Texas Instruments SN75HVD12DG4 Differential Transceiver

The SN75HVD12DG4 is a high-performance differential transceiver from Texas Instruments, designed to meet the stringent requirements of industrial communication systems. This device is part of the robust family of transceivers that facilitate bidirectional data communication on balanced transmission lines.

Key Features

  • Bus-Pin ESD Protection: The SN75HVD12DG4 comes with an impressive electrostatic discharge (ESD) protection on the bus pins, ensuring the device's longevity and reliability in harsh industrial environments.
  • Signaling Rates: This transceiver is capable of supporting signaling rates up to 50 Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: It operates with a very low supply current, which is a critical feature for power-sensitive applications.
  • Wide Common-Mode Range: The device supports a wide common-mode range, making it robust against ground potential differences and suitable for multi-point applications in noisy environments.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage to the device under fault conditions.

Applications

The SN75HVD12DG4 is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems

Technical Specifications

With its 3.3V to 5V supply voltage range and an operational temperature range of -40°C to 85°C, the SN75HVD12DG4 is designed to function reliably in diverse operating conditions. The device is offered in an 8-pin SOIC package, making it compact and easy to integrate into various circuit designs.

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN75HVD12DG4 is no exception. Customers can expect comprehensive technical support and the assurance of a product designed to meet rigorous industry standards.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets for the SN75HVD12DG4.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess