EN
  • EN
  • DE

SN75DP129RHHR

Part No SN75DP129RHHR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPL PORT TO TMDS OUT 36-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Desktop, Notebook PCs
Supply Voltage - Operating 1.65 V to 3.6 V
Case / Package 36-VQFN (6x6)
Mounting Surface Mount
Win Source Part Number 030532-SN75DP129RHHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75DP129RHHR CAD Model

Description

Product Overview: SN75DP129RHHR by Texas Instruments

The SN75DP129RHHR is a state-of-the-art DisplayPort to HDMI/DVI level shifter manufactured by Texas Instruments, designed to seamlessly bridge the gap between the latest DisplayPort signals and older HDMI or DVI interfaces. This product is ideal for applications that require the conversion of a DisplayPort stream to a TMDS signal, which is commonly used in HDMI or DVI connections.

Encased in a compact 40-VQFN package, the SN75DP129RHHR is engineered to support video resolutions up to 4K at a 30Hz refresh rate, making it suitable for high-definition multimedia applications. The device is equipped with advanced features such as automatic receiver equalization, which optimizes signal integrity over long cable runs, and an integrated level shifter that eliminates the need for external components when interfacing with different voltage levels.

Key Features and Benefits

  • High-Resolution Support: Capable of handling video resolutions up to 4K at 30Hz, ensuring compatibility with high-definition displays and content.
  • Automatic Receiver Equalization: Improves signal integrity for long cable distances, enhancing the reliability and quality of video transmission.
  • Integrated Level Shifter: Simplifies design by facilitating direct connection to HDMI or DVI interfaces without additional components.
  • Low Power Consumption: Designed for energy efficiency, the SN75DP129RHHR minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Adaptive Equalization: Dynamically adjusts to compensate for varying cable lengths and signal quality, ensuring optimal performance.

Applications

The SN75DP129RHHR is versatile and can be used in various applications, including:

  • Desktop and laptop computers
  • Docking stations
  • Monitors and projectors
  • Home theater systems
  • Video conferencing equipment
  • Digital signage solutions

With its robust feature set and compatibility with multiple video standards, the SN75DP129RHHR from Texas Instruments is a reliable choice for designers and manufacturers looking to bridge the gap between DisplayPort and HDMI/DVI technologies in their products.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5986 $50.5846
27+ $3.7733 $101.8791
42+ $3.6553 $153.5226
57+ $3.5374 $201.6318
74+ $3.4195 $253.0430
98+ $3.0658 $300.4484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess