EN
  • EN
  • DE

CDCLVP110VFRG4

Part No CDCLVP110VFRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low-Voltage 1:10 LVPECL/HSTL With Selectable Input Clock Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HSTL, LVPECL
Output LVPECL
Frequency - Max 3.5GHz
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1160656-CDCLVP110VFRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVP110
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCLVP110VFRG4 CAD Model

Description

Introducing the CDCLVP110VFRG4 Clock Buffer from Texas Instruments

The CDCLVP110VFRG4 is a high-performance, low-voltage differential signaling (LVDS) clock buffer from Texas Instruments designed to meet the stringent requirements of today's high-speed digital systems. Engineered to provide low jitter and high signal integrity, this clock buffer is an ideal solution for applications requiring the distribution of a high-speed clock signal to multiple destinations with minimal signal degradation.

Key Features

  • Low Jitter Performance: The CDCLVP110VFRG4 offers exceptionally low additive jitter, which is crucial for maintaining the integrity of high-speed signals and ensuring reliable system performance.
  • High-Speed LVDS Outputs: With its LVDS outputs, this device can drive high-speed data transmission lines with differential signals, reducing electromagnetic interference (EMI) and improving noise immunity.
  • Multiple Output Configurations: The device supports one input to ten outputs, allowing for flexible clock distribution schemes to accommodate various design requirements.
  • Wide Frequency Range: It operates over a broad frequency range, making it versatile for a range of applications from low-frequency clock distribution to high-frequency system synchronization.
  • Supply Voltage: This clock buffer operates at a nominal supply voltage of 3.3V, aligning with common system power rails.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance in demanding environments.

Applications

The CDCLVP110VFRG4 is particularly well-suited for applications that demand high-speed and precise clock distribution, such as:

  • Servers and data centers
  • Telecommunications equipment
  • Networking switches and routers
  • High-performance computing systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCLVP110VFRG4 is no exception. It is manufactured using advanced semiconductor processes to ensure high reliability and consistent performance. With its robust design and comprehensive testing, this clock buffer is designed to meet the longevity and dependability requirements of professional-grade electronics.

Whether you're designing a complex server system or a high-speed communication platform, the CDCLVP110VFRG4 from Texas Instruments provides the clock distribution performance necessary to maintain system coherence and timing accuracy across all subsystems.

You May Also Be Interested in

Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3892 $67.1676
6+ $18.3706 $110.2236
9+ $17.7965 $160.1685
12+ $17.2224 $206.6688
16+ $16.6484 $266.3744
21+ $14.9261 $313.4481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 387 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess