The SN75C3238DBRG4 is a high-performance, 3-line to 8-line RS-232 interface circuit designed by Texas Instruments to meet the demands of serial communication in modern electronics. This integrated circuit (IC) is particularly suitable for applications that require efficient data transfer through serial ports, such as industrial controls, point-of-sale (POS) systems, and telecommunication infrastructure.
Key Features
- Interface Type: The device supports RS-232 standards, ensuring compatibility with a wide range of serial communication protocols.
- Number of Drivers/Receivers: It comes with 3 driver and 5 receiver lines, offering a flexible interface for multiple data lines.
- Data Transfer Rate: Capable of handling data rates up to 250 kbps, the SN75C3238DBRG4 is well-suited for high-speed data communication.
- Supply Voltage: The IC operates at a supply voltage range of 3 V to 5.5 V, accommodating various power requirements for different systems.
- ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, which safeguards the device against static damage during handling and operation.
- Low Power Consumption: Designed for low-power operation, the SN75C3238DBRG4 is ideal for battery-powered and portable applications.
- Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
Package and Quality
The SN75C3238DBRG4 comes in a compact 20-pin SSOP (Shrink Small Outline Package) that is space-efficient and suitable for surface-mount technology (SMT). Texas Instruments' commitment to quality ensures that each IC is manufactured to the highest standards, with rigorous testing for performance and reliability.
Applications
This versatile IC can be integrated into a variety of applications. Its robust design and compatibility with RS-232 make it an excellent choice for:
- Telecommunication Equipment
- Networking Equipment
- Industrial Control Systems
- POS Terminals
- Computer Peripherals
In summary, the SN75C3238DBRG4 from Texas Instruments is a reliable and efficient solution for RS-232 serial communication needs, offering a blend of performance, protection, and versatility for a wide array of electronic applications.