Product Overview: SN75C3222EDW
The SN75C3222EDW is a robust, dual-channel RS-232 transceiver module designed by Texas Instruments, renowned for its reliability and versatility in a wide range of communication applications. This integrated circuit is engineered to facilitate serial communication between data terminals and data communication equipment, making it an essential component in industrial, commercial, and consumer products where RS-232 communication protocol is utilized.
Key Features
- Interface Type: The SN75C3222EDW provides a dual-channel RS-232 interface, ensuring compatibility with the TIA/EIA-232-F standards.
- Operating Voltage: It operates within a supply voltage range of 3.0V to 5.5V, making it versatile for various system designs.
- Data Rate: The device supports data transfer rates up to 250 kbps, allowing efficient and rapid data communication.
- Electrostatic Discharge (ESD) Protection: It comes with built-in ESD protection, which can withstand up to ±15kV human body model, safeguarding the device from potential damage due to static discharges.
- Low Power Consumption: The SN75C3222EDW is designed for low-power operation, which is critical for battery-powered and power-sensitive applications.
- Temperature Range: It is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
Package and Applications
The SN75C3222EDW is housed in a 20-pin SOIC (Wide Body) package, which provides a compact footprint while still being easy to handle in assembly processes. Its applications span across various fields such as:
- Point-of-sale terminals
- Telecommunications equipment
- Peripheral devices (printers, modems)
- Industrial control systems
- Networking equipment
With its combination of high-speed data rates, low-power consumption, and robust ESD protection, the SN75C3222EDW from Texas Instruments is a highly reliable solution for any application requiring standardized serial communication.