EN
  • EN
  • DE

SN75C198D

Part No SN75C198D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LOW LINE RECEIVER 14-SOIC / Quad Transmitter RS-232 14-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Operating Supply Voltage 4.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 795190-SN75C198D
Popularity Medium
Supply and Demand Status Limited
Family Name SN75C198
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75C198D CAD Model

Description

Product Overview: Texas Instruments SN75C198D

The SN75C198D is a quintessential component manufactured by Texas Instruments, renowned for its robust design and reliability in various applications. This integrated circuit is specifically designed to cater to the needs of digital communication systems, providing a seamless interface for data transmission. The SN75C198D is a part of Texas Instruments' expansive portfolio of interface ICs, which are instrumental in facilitating effective communication between devices.

Key Features

  • Quadruple Line Drivers: The SN75C198D encompasses four line drivers in one package, making it an efficient solution for systems requiring multiple driving capabilities without the need for separate chips.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, which allows for flexible integration into various system designs without the need for additional voltage regulation components.
  • High-Speed Operation: Designed for high-speed operation, the SN75C198D is capable of handling fast data rates, which is essential for modern digital communication systems that demand quick data processing and transfer.
  • Low Power Consumption: Power efficiency is a hallmark of this device, ensuring that it maintains low power consumption without sacrificing performance, thereby extending the longevity of the overall system.
  • Industry-Standard Footprint: The SN75C198D comes in a standard SOIC-16 package, which is compatible with common PCB layouts and facilitates ease of soldering and replacement.

Applications

The versatility of the SN75C198D makes it suitable for a wide array of applications. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data acquisition systems
  • Industrial control interfaces
  • Any system requiring reliable data line driving capabilities

As a product of Texas Instruments, the SN75C198D benefits from the company's commitment to quality and support. Engineers and designers can rely on this component to deliver consistent performance and integrate seamlessly into their digital communication solutions. Whether you are developing new hardware or maintaining existing systems, the SN75C198D offers a dependable and efficient solution for your line driving needs.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess