Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr NTE
Series SCT
Package Bag
Product Status Active
Capacitance 3.3 µF
Tolerance ±10%
Voltage - Rated 16 V
Type Molded
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric), 1210
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Standard Package 1 pcs
ECCN EAR99
HTSUS 8532.23.0060
Win Source Part Number 867426-SCTB335K16
Ultra Librarian 3D Model Ultra Librarian SCTB335K16 CAD Model

Description

The SCTB335K16 is a molded tantalum capacitor with a capacitance of 3.3 µF and a voltage rating of 16 V. It is part of the SCT series and is designed for general-purpose applications.

  • Manufacturer: NTE
  • Series: SCT
  • Capacitance: 3.3 µF
  • Voltage Rating: 16 V
  • Size: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Seated Height: 0.083" (2.10mm)
  • Mounting Type: Surface Mount
  • Tolerance: ±10%
  • Temperature Range: -55°C to 85°C
  • Applications: General Purpose

You May Also Be Interested in

Kemet
CAP TANT 10UF 20% 35V RADIAL
Need more? Email Us
ECAD model for T350G106M035AT7301
Kemet
CAP TANT 22UF 10% 35V 2917
Need more? Email Us
ECAD model for T495D226K035ATE250
Kemet
CAP TANT 10UF 10% 15V AXIAL
Need more? Email Us
ECAD model for T322C106K015AT
AVX Corp/Kyocera Corp
CAP TANT 15UF 10% 20V 2312
Need more? Email Us
ECAD model for F931D156KCC
Kemet
CAP TANT 1UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T351A105K035AT7301
Vishay
CAP TANT 4.7UF 20% 6.3V 0603
Lowest to $10.7176
ECAD model for 298D475X06R3M2T
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 16V 1411
Need more? Email Us
ECAD model for F951C226KTAAQ2
AVX Corp/Kyocera Corp
CAP TANT 68UF 20% 4V 0805
Need more? Email Us
ECAD model for F980G686MSA
Kemet
CAP TANT 4.7UF 10% 25V 2312
Lowest to $1.9751
ECAD model for T495C475K025ATE530

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention