Product Overview: SN75C1168DBR
The SN75C1168DBR is a high-performance, dual-line driver and receiver designed and manufactured by Texas Instruments. This integrated circuit is part of TI’s extensive range of interface products and is specifically tailored for serial communication applications that require robust performance in harsh environments.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Supply Voltage: 5V
- Signaling Rate: Up to 120 kbps
- ESD Protection: 15kV Human Body Model (HBM)
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-16
Applications
The SN75C1168DBR is suitable for a variety of applications where reliable data transmission is required. It is commonly used in industrial control systems, point-of-sale terminals, and telecommunications equipment. The device's enhanced electrostatic discharge (ESD) protection makes it particularly well-suited for use in environments where static discharge can occur.
Performance and Durability
With its robust design, the SN75C1168DBR ensures reliable communication even at signaling rates of up to 120 kbps. The device's dual drivers and receivers are capable of operating over a wide temperature range, making it an ideal choice for industrial applications. The built-in ESD protection enhances the longevity of the product by safeguarding it against the damaging effects of electrostatic discharge.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75C1168DBR is no exception. This product is designed to meet stringent industry standards, ensuring high reliability and performance. The device comes in a compact SSOP-16 package, which is well-suited for space-constrained applications requiring surface mount technology.
Ordering Information
The SN75C1168DBR is available for order and can be sourced directly through Texas Instruments or authorized distributors. For detailed information on pricing, availability, and bulk orders, please refer to the Texas Instruments website or contact their sales representatives.