EN
  • EN
  • DE

CD74HC107MTE4

Part No CD74HC107MTE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC JK TYPE NEG TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 60MHz
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028333-CD74HC107MTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC107MTE4 CAD Model

Description

Product Overview: CD74HC107MTE4

The CD74HC107MTE4 is a high-speed CMOS logic Dual J-K Flip-Flop with clear integrated circuit, designed and manufactured by Texas Instruments. This device features two independent J-K flip-flops with direct clear inputs and is a crucial component in a wide range of digital applications, from counters and shift registers to control circuits.

Key Features

  • Logic Type: The CD74HC107MTE4 operates as a Dual J-K Flip-Flop, providing users with the functionality to control digital logic systems efficiently.
  • High-Speed CMOS Technology: Built with high-speed CMOS technology, this flip-flop ensures low power consumption and high noise immunity characteristic of CMOS integrated circuits.
  • Supply Voltage Range: It operates over a broad supply voltage range of 2V to 6V, making it versatile for various applications and compatible with other logic families.
  • Output Drive Capability: The device can source or sink up to 5.2mA at the output, providing good drive capabilities.
  • Direct Clear Input: Each flip-flop has an individual clear input that, when made high, immediately sets the output to low without regard to the clock.
  • Package: The flip-flop comes in a surface-mount package, specifically in a TSSOP-14 (Thin Shrink Small Outline Package), suitable for automated assembly processes and space-saving applications.

Applications

The CD74HC107MTE4 is widely used in digital systems where flip-flop logic is required. Typical applications include:

  • Control systems
  • Counters and dividers
  • Shift registers
  • Data storage
  • Toggle circuits
  • Pulse shaping and timing circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC107MTE4 is no exception. The device is tested rigorously to ensure it meets the industry standards for performance and longevity. Customers can trust in the consistent quality of Texas Instruments' products for their critical electronic designs.

Support and Resources

Designers can access extensive technical documentation, including datasheets, application notes, and design resources, through the Texas Instruments website. This ensures that integrating the CD74HC107MTE4 into their designs is as smooth and supported as possible.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3708 $54.8320
90+ $1.1248 $101.2320
140+ $1.0897 $152.5580
190+ $1.0545 $200.3550
250+ $1.0194 $254.8500
330+ $0.9139 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess