The SN75C1167NSR from Texas Instruments is a high-quality, dual transceiver device designed to meet the needs of robust serial communication systems. This integrated circuit is part of the SN75C1167 family, which is known for its reliability and performance in facilitating differential data transmission over a single bus line.
Key Features
- Interface Type: RS-485/RS-422
- Number of Drivers: 2
- Number of Receivers: 2
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
- Data Rate: Up to 10 Mbps
This dual transceiver is specifically designed to improve the performance and extend the signal transmission distance in balanced transmission lines. The SN75C1167NSR is equipped with two drivers and two receivers, allowing for bidirectional communication. It is capable of operating at data signaling rates up to 10 Mbps, making it a suitable choice for high-speed data communication applications.
The device operates over a supply voltage range of 4.75V to 5.25V, which ensures compatibility with a variety of systems and power requirements. Additionally, it is designed to withstand harsh industrial environments with an operating temperature range from -40°C to 85°C.
Its surface-mount package, SOIC-16, allows for efficient use of PCB space, making it a preferred choice for compact designs. The SN75C1167NSR incorporates robust protection features, including thermal shutdown, and is designed to prevent damage caused by bus contention or faults.
Overall, the Texas Instruments SN75C1167NSR is an exceptional choice for designers looking to implement a dependable communication interface in industrial, networking, and telecommunication systems. Its combination of high-speed data transfer, robust protection features, and reliable performance under extreme conditions makes it a versatile component for a wide range of applications.