The SN75ALS180DRG4 is a robust differential bus transceiver from Texas Instruments, designed to provide bidirectional communication in multi-point bus transmission lines. This integrated circuit is a member of the 3.3V ABTE family and is primarily used in balanced transmission lines in digital telecommunication networks and data transmission applications.
Key Features:
- Interface Type: Differential Bus Transceiver
- Supply Voltage: Operates at 3.3V, making it suitable for low-voltage applications.
- Signaling Rate: Capable of supporting up to 30 Mbps, which ensures high-speed data transfer.
- Bus-Pin ESD Protection: Exceeds 12 kV using the Human-Body Model (HBM), providing enhanced reliability and robustness.
- Thermal Shutdown Protection: Prevents damage due to excessive power dissipation.
- Low Power Consumption: Ideal for power-sensitive applications.
- Package Type: Offered in an 8-pin SOP (Small Outline Package), which is suitable for space-constrained applications.
Applications:
The SN75ALS180DRG4 is versatile and can be used in a variety of applications including:
- Telecommunication systems
- Data acquisition systems
- Network servers and workstations
- Industrial control and factory automation
Quality and Reliability:
As with all Texas Instruments products, the SN75ALS180DRG4 is manufactured to the highest quality standards, ensuring both performance and durability. The device is RoHS compliant, adhering to environmental standards and regulations. Texas Instruments also provides comprehensive technical support and documentation for this product, including datasheets, application notes, and design resources to facilitate integration into your projects.
Ordering Information:
The SN75ALS180DRG4 is available for order in various quantities, and Texas Instruments provides the option for customers to request samples for pre-purchase evaluation. Ensure to check the availability and consult with Texas Instruments' sales representatives or authorized distributors for bulk orders.