The SN75ALS174N is a robust, quadruple differential line driver designed by Texas Instruments, engineered to meet the stringent requirements of reliable data communication in industrial environments. This integrated circuit is part of the 5-V TTL logic family and is specifically designed to improve the performance and overall reliability of data transmission over long distances or in electrically noisy environments.
Key Features
- Interface Type: Differential Line Driver
- Number of Drivers: 4
- Supply Voltage Range: 4.75 V to 5.25 V
- Signaling Rate: Capable of achieving high speeds
- Output Current: ±60 mA
- Package: DIP-16
- Operating Temperature Range: 0°C to 70°C
- Compliance: Meets or exceeds the requirements of ANSI TIA/EIA-422-B and ITU recommendations V.11 and X.27
Applications
The SN75ALS174N is ideal for a variety of applications where reliable data transmission is crucial. It is commonly used in:
- Digital data systems
- Instrumentation control
- Local area networks (LANs)
- Industrial data processing
Performance and Reliability
With its advanced design, the SN75ALS174N ensures minimal propagation delay time and controlled output skew, which facilitate reliable and efficient communication between devices. The integrated circuit's outputs are designed to withstand high surge currents, and its inputs are equipped with hysteresis for improved noise immunity, making it a dependable choice for complex electronic systems.
Design Flexibility
The device's quadruple configuration allows for flexibility in design, enabling engineers to utilize one IC for multiple lines, which can be crucial in space-constrained applications. Additionally, the wide supply voltage range and compatibility with existing 5-V TTL logic make the SN75ALS174N easy to integrate into existing designs without the need for additional level-shifting components.
Environmental Compliance
Texas Instruments is committed to environmental stewardship. The SN75ALS174N is designed with this commitment in mind, ensuring that it complies with RoHS directives for hazardous substances. Customers can trust that they are choosing a product that not only delivers performance but also aligns with modern environmental standards.