EN
  • EN
  • DE

SN75ALS1177NSRG4

Part No SN75ALS1177NSRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL DIFFERENTIAL DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256218-SN75ALS1177NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75ALS1177NSRG4 CAD Model

Description

Product Overview: SN75ALS1177NSRG4

The SN75ALS1177NSRG4 is a robust, dual differential driver and receiver pair from Texas Instruments, designed for bidirectional communication on multipoint bus transmission lines. It is part of the industry-leading portfolio of interface solutions that TI offers for a wide range of applications. This particular integrated circuit is designed to operate at signaling rates up to 10 Mbps, making it suitable for fast data transmission while maintaining signal integrity in challenging environments.

Key Features

  • Signaling Rates: Capable of up to 10 Mbps, the SN75ALS1177NSRG4 is optimized for high-speed data transfer, ensuring efficient communication between devices.
  • Bus-Pin ESD Protection: This device features an exceptional level of protection against electrostatic discharge (ESD), with 8-kV protection on the bus pins, safeguarding the device from potential damage due to static electricity.
  • Differential Driver and Receiver: Its differential design allows for reduced electromagnetic interference (EMI) and crosstalk, providing a more reliable signal over longer distances compared to single-ended solutions.
  • Thermal Shutdown Protection: The SN75ALS1177NSRG4 includes a thermal shutdown feature that prevents damage from overheating, enhancing the longevity and reliability of the product.
  • Low Power Consumption: It is designed to operate with a minimal power draw, making it an energy-efficient choice for modern electronic systems.
  • Wide Operating Temperature Range: This device can function across a broad temperature range, making it suitable for industrial applications where temperatures may vary significantly.

Applications

The SN75ALS1177NSRG4 is versatile and can be used in various applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Equipment and Routers
  • Industrial Control Systems
  • Professional Audio Equipment
  • Data Acquisition Systems

With its combination of high-speed data transfer, robust ESD protection, and differential signaling, the SN75ALS1177NSRG4 from Texas Instruments is a reliable choice for engineers and designers looking to enhance the performance and integrity of their communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess