EN
  • EN
  • DE

SN74ABT821ANSRG4

Part No SN74ABT821ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 24SO / Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 6.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SO
Package / Case 24-SOIC (0.209", 5.30mm Width)
Base Product Number 74ABT821
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258712-SN74ABT821ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT821ANSRG4 CAD Model

Description

Product Overview: SN74ABT821ANSRG4 by Texas Instruments

The SN74ABT821ANSRG4 is a high-performance, 10-bit bus interface flip-flop designed by Texas Instruments, which is renowned for its expertise in semiconductor technology. This integrated circuit is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it combines the high speed of bipolar transistors with the low power consumption of CMOS technology.

Key Features

  • Interface Type: The device is equipped with a two-port bus interface, allowing for efficient communication and data transfer between different parts of a system.
  • Logic Type: It functions as a D-type flip-flop, a fundamental building block in digital circuits used for storing and transferring data.
  • Bit Size: With a 10-bit width, the SN74ABT821ANSRG4 can handle multiple data lines simultaneously, making it suitable for parallel data processing tasks.
  • Output Type: The flip-flop features 3-state outputs, which provide the ability to go into a high impedance state, effectively disconnecting the output from the circuit.
  • Operating Temperature: It is designed to operate reliably over a wide temperature range, ensuring stable performance in various environmental conditions.
  • Mounting Type: The device comes in a surface-mount package, which is ideal for modern high-density printed circuit boards (PCBs).
  • Supply Voltage: It operates at a nominal supply voltage that is compatible with other 5V logic families, facilitating integration into diverse systems.

Applications

The SN74ABT821ANSRG4 is particularly well-suited for applications that require high-speed data transfer and storage, such as:

  • Data communication systems
  • Computer systems and servers
  • Signal processing units
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN74ABT821ANSRG4 is no exception, as it has undergone rigorous testing and quality control procedures to ensure its performance and durability in demanding applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess