EN
  • EN
  • DE

SN75563AFN

Part No SN75563AFN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095264-SN75563AFN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75563AFN CAD Model

Description

Overview of Texas Instruments SN75563AFN

The SN75563AFN is a robust, high-performance integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This IC is particularly designed to cater to a wide range of applications that require reliable display drivers. The SN75563AFN is part of the SN75 series, which is known for its quality and durability in various electronic applications.

Key Features

  • Versatility: The SN75563AFN is a versatile chip that can be used in multiple display technologies, including LED and LCD panels, making it suitable for a broad spectrum of products from basic consumer electronics to sophisticated industrial displays.
  • High Integration: This IC integrates multiple functions that reduce the need for additional components, simplifying the design and reducing the overall footprint of the circuit on the PCB.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN75563AFN operates with low power consumption, which is ideal for battery-powered devices or energy-sensitive applications.
  • Durability: TI's commitment to quality ensures that the SN75563AFN is built to last, with high tolerance for temperature variations and operational stress, thus providing a reliable solution for critical applications.

Applications

The SN75563AFN is suitable for a wide range of applications, including:

  • Consumer electronics such as televisions, computer monitors, and handheld devices.
  • Automotive displays for instrument clusters and infotainment systems.
  • Industrial control panels where reliability and durability are paramount.
  • Public information displays that require continuous operation.

Technical Specifications

Some of the technical specifications of the SN75563AFN include:

  • Multiple channel outputs for driving display segments.
  • Compatible with various microcontroller interfaces.
  • Extended operating temperature range suitable for harsh environments.
  • Available in a compact, surface-mount package that is ideal for space-constrained applications.

In conclusion, the Texas Instruments SN75563AFN is a reliable and efficient choice for designers and engineers looking to incorporate a high-quality display driver into their electronic products. With its blend of performance, integration, and durability, the SN75563AFN stands out as a top-tier component in the display technology domain.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess