EN
  • EN
  • DE

M3SSC2-30B

Part No M3SSC2-30B
Manufacturer ABB Embedded Power
Catalog OEM Parts (M - N)
Description Switch, Selector, 3 Pos, CNTR OP, Chrome Metal Bezel, Short HDL, Rtn L/R, Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982829-M3SSC2-30B
Categories OEM Parts(M-N)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M3SSC2-30B CAD Model

Description

The M3SSC2-30B is a DC-DC converter module manufactured by ABB Embedded Power (formerly GE Critical Power). It is designed to provide a stable and regulated DC output voltage from a DC input source. These converters are commonly used in various applications requiring isolated power supplies, such as telecommunications, industrial automation, and data centers.

Applications

  • Telecommunications Equipment: Powering network switches, routers, and other telecommunications infrastructure components.
  • Industrial Automation: Supplying power to PLCs, sensors, and control systems in industrial environments.
  • Data Centers: Providing isolated power to servers, storage devices, and other data center equipment.
  • Transportation Systems: Used in railway signaling, automotive electronics, and other transportation applications.
  • Medical Equipment: Powering medical devices and instruments requiring isolated and regulated power.

Features

  • DC-DC Conversion: Converts a DC input voltage to a stable and regulated DC output voltage.
  • Isolation: Provides galvanic isolation between the input and output, enhancing safety and reducing noise.
  • Regulation: Maintains a stable output voltage despite variations in input voltage and load current.
  • High Efficiency: Designed for high efficiency to minimize power losses and reduce heat generation.
  • Remote On/Off: Offers remote on/off control for system integration and power management.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage levels.
  • Over-Current Protection (OCP): Protects the converter from excessive current draw.
  • Over-Temperature Protection (OTP): Protects the converter from overheating.

Benefits

  • Stable Power Supply: Provides a stable and regulated DC output voltage for reliable operation of electronic devices.
  • Enhanced Safety: Galvanic isolation enhances safety by preventing ground loops and reducing the risk of electrical shock.
  • Efficient Operation: High efficiency minimizes power losses and reduces heat generation, improving overall system efficiency.
  • System Integration: Remote on/off control simplifies system integration and power management.
  • Protection Features: OVP, OCP, and OTP protect the converter and the load from damage.

The M3SSC2-30B from ABB Embedded Power is a reliable and efficient DC-DC converter module designed to provide a stable and regulated DC output voltage with galvanic isolation. Its protection features, remote on/off control, and high efficiency make it suitable for a wide range of applications requiring isolated power supplies.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess