EN
  • EN
  • DE

SN75477PE4

Part No SN75477PE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 100-V DUAL PERIPHERAL DRIVER WIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Logic Type Peripheral Driver
Number of Elements 1
Number of Bits per Element 2
Output Type Open Collector
Current - Output High, Low 100µA, 300mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673521-SN75477PE4
Ultra Librarian 3D Model Ultra Librarian SN75477PE4 CAD Model

Description

Product Overview: SN75477PE4 by Texas Instruments

The SN75477PE4 is a high-quality dual peripheral driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 75477 series and is engineered to deliver reliable performance for a wide array of applications. The SN75477PE4 is specifically tailored to drive peripheral loads in microprocessor systems with efficiency and precision.

Key Features

  • Dual Drivers: This device features two independent peripheral drivers, which can be used in a variety of configurations, including dual high-side, dual low-side, or a combination of high-side and low-side drivers.
  • High-Voltage Outputs: The SN75477PE4 is capable of handling high-voltage outputs, making it suitable for driving loads that require a significant voltage level.
  • High-Current Capability: With its ability to manage high current, the device is ideal for driving loads that demand more power, such as relays, solenoids, and other inductive loads.
  • Protection Features: The device includes built-in protection features such as thermal shutdown and output clamp diodes, which safeguard the IC against over-temperature conditions and voltage spikes, respectively.
  • Compatibility: The SN75477PE4 is designed to be compatible with standard TTL and DTL circuits, as well as MOS and CMOS technologies, ensuring seamless integration into a variety of digital systems.

Applications

The SN75477PE4 is a versatile driver that can be employed in numerous applications, including:

  • Microprocessor-based systems
  • Industrial automation
  • Motor control circuits
  • Relay and solenoid drivers
  • LED displays and indicators

Product Specifications

The SN75477PE4 comes in a DIP-8 (Dual In-line Package) form factor, which is widely used and suitable for through-hole mounting techniques. Its operating temperature range is from 0°C to 70°C, ensuring stable performance across various environmental conditions. The device also supports a wide range of supply voltages, typically from 4.75V to 5.25V, aligning with standard logic level voltages.

With its robust design, comprehensive protection features, and high compatibility, the SN75477PE4 from Texas Instruments stands as a reliable choice for designers and engineers looking to incorporate a high-performance peripheral driver into their systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5916 $50.2860
210+ $0.4855 $101.9550
320+ $0.4703 $150.4960
440+ $0.4551 $200.2440
570+ $0.4400 $250.8000
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess