EN
  • EN
  • DE

PIC18LF2525-I/SP

Part No PIC18LF2525-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC18LF2525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2525ISP, PIC18LF2525-I/SP-NDR
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889711-PIC18LF2525-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF2525-I/SP CAD Model

Description

Microchip Technology PIC18LF2525-I/SP Microcontroller

The PIC18LF2525-I/SP is a high-performance microcontroller (MCU) from Microchip Technology, tailored for a wide array of applications that require a robust and flexible processing unit. This MCU is part of the popular PIC18 family, known for their enhanced features, low power consumption, and versatile interfacing capabilities.

Key Features:

  • Core: The device is built around a powerful PIC18 core with a maximum clock speed of 40 MHz, offering the ideal balance between processing power and energy efficiency. It operates at a voltage range of 2.0V to 5.5V, allowing for flexibility in various power environments.
  • Memory: It comes equipped with 48 KB of flash program memory, allowing for ample space for complex applications. Additionally, it includes 2 KB of RAM for data processing and 256 bytes of EEPROM for non-volatile storage of configuration or calibration data.
  • I/O and Peripherals: The MCU provides 25 I/O pins, which are highly flexible and can be configured for various uses. It also features a range of built-in peripherals including two capture/compare/PWM modules, 10-bit Analog-to-Digital Converters (ADC) with up to 13 channels, multiple timers, and serial communication modules that support SPI, I2C, and USART interfaces.
  • Power-Saving Modes: The PIC18LF2525-I/SP supports multiple power-saving modes, such as Idle and Sleep modes, which are crucial for battery-operated or power-sensitive devices.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Packaging: It is available in a 28-pin SPDIP (Single In-line Package) that is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

The PIC18LF2525-I/SP is an excellent choice for designers looking for an MCU with a rich set of features and capabilities. Its robust architecture and extensive peripheral set make it ideal for complex and demanding applications such as industrial control systems, automotive electronics, consumer devices, and Internet of Things (IoT) endpoints. With its proven track record of reliability and support from Microchip Technology's comprehensive development tools and software libraries, this microcontroller can significantly reduce development time and enhance product performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess