EN
  • EN
  • DE

SN75452BDRE4

Part No SN75452BDRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC PERIPHERAL DRIVER 5.25V 8SOIC / Peripheral Driver 2 Element 2 Bit per Element Open Collector Output 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Logic Type Peripheral Driver
Number of Elements 2
Number of Bits per Element 2
Input Type Non-Inverting
Output Type Open Collector
Current - Output High, Low -, 300mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 75452
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260212-SN75452BDRE4
Ultra Librarian 3D Model Ultra Librarian SN75452BDRE4 CAD Model

Description

Product Overview

The SN75452BDRE4 from Texas Instruments is a robust, high-speed dual peripheral driver designed to cater to a wide range of applications that require reliable and efficient interfacing between digital logic and high-current loads. This integrated circuit is part of the 75452 series and is recognized for its exceptional performance in driving inductive loads such as relays, solenoids, and stepper motors, as well as capacitive loads like buffer memory address drivers.

Key Features

  • Output Current: The SN75452BDRE4 can deliver an impressive continuous output current of up to 500 mA per channel, making it suitable for driving a variety of high-power components.
  • High-Voltage Outputs: With an output voltage range of 4.75V to 30V, this driver can easily accommodate the voltage requirements of many peripheral devices.
  • Peak Output Current: It boasts a peak output current of 1.5 A, providing the necessary surge to activate inductive loads.
  • Integrated Clamp Diodes: The device includes clamp diodes for inductive transient suppression, protecting your circuitry from voltage spikes that occur when driving inductive loads.
  • Speed: The SN75452BDRE4 is designed for high-speed operation, ensuring swift response times and efficient performance in time-critical applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, it can reliably function in a variety of environmental conditions.

Applications

The versatility of the SN75452BDRE4 makes it an ideal choice for a range of applications, including:

  • Relay Drivers
  • Line Drivers
  • Logic Buffers
  • Motor Controllers
  • LED Displays

Package and Quality

The device is available in a SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint on PCBs (Printed Circuit Boards). Texas Instruments is known for its commitment to quality, and the SN75452BDRE4 is no exception. It adheres to high manufacturing standards, ensuring reliability and performance consistency for industrial and commercial applications.

Whether you are designing a sophisticated industrial control system or a simple relay interface, the SN75452BDRE4 from Texas Instruments offers a reliable and efficient solution for driving your peripheral devices.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3307 $51.2585
370+ $0.2713 $100.3810
575+ $0.2629 $151.1675
790+ $0.2544 $200.9760
1,020+ $0.2459 $250.8180
1,365+ $0.2205 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,246 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess