SN74LVTH540PWR Octal Buffers/Drivers with 3-State Outputs
The SN74LVTH540PWR is a high-performance, octal buffer and line driver designed for use in systems that require low-voltage and high-speed interfacing. Manufactured by Texas Instruments, this integrated circuit is part of the LVT family and is essential for applications that need to drive heavy loads or require a high degree of noise immunity.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2.7V to 3.6V, optimized for 3.3V systems
- Output Drive Capacity: Capable of driving ±64 mA at 3.3V
- Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
- Speed: Fast propagation delays and high-speed operation
- Compatibility: Input levels are compatible with 5V TTL logic
- Temperature Range: Suitable for commercial operation (0°C to 70°C)
Product Advantages:
The SN74LVTH540PWR offers a plethora of advantages for system designers. Its 3-state outputs ensure that multiple units can be connected to the same output bus, allowing for easy expansion and bidirectional use. The low-voltage operation reduces power consumption, making it ideal for portable and battery-powered applications. Additionally, the device's enhanced noise immunity is a result of its LVT technology, making it suitable for electrically noisy environments.
Applications:
This versatile buffer and driver is perfect for a wide range of applications, including:
- Bus Interface/Buffering for Memory, I/O ports, and CPUs
- Driving Heavy Loads
- Data Communication and Telecommunication Systems
- Signal Path Delay Optimization
When you choose the SN74LVTH540PWR, you're opting for reliability and performance. Texas Instruments' commitment to quality ensures that each device meets stringent standards, providing designers with a robust and flexible component for their digital interfacing needs.