EN
  • EN
  • DE

SN74LVTH125PWG4

Part No SN74LVTH125PWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LVTH125
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259151-SN74LVTH125PWG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH125PWG4 CAD Model

Description

Product Overview: SN74LVTH125PWG4

The SN74LVTH125PWG4 is a high-performance, quadruple bus buffer gate designed and manufactured by Texas Instruments. This integrated circuit (IC) belongs to the LVTH family, which is known for its low-voltage, high-speed operation. The device is crafted to specifically address the requirements of high-speed memory drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Supply Voltage (VCC): 2.7V to 3.6V, ideal for interfacing with 3.3V logic levels
  • Output Drive Capability: -32mA / 64mA, providing robust drive for connected devices
  • Logic Level Translation: Capable of translating inputs between 5V and 3.3V logic levels
  • Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial environments

Applications

The SN74LVTH125PWG4 is versatile and can be used in a wide range of applications, including:

  • Memory buffering and driving
  • Bus isolation
  • Data transmission systems
  • Signal gating
  • Logic level shifting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVTH125PWG4 is no exception. Each IC undergoes rigorous testing to ensure high reliability and performance under varying conditions. This makes the SN74LVTH125PWG4 a trusted choice for critical and high-performance applications.

Environmental Compliance

The SN74LVTH125PWG4 is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVTH125PWG4 is an excellent choice for designers who require a reliable and high-speed bus buffer gate. Whether used in industrial, commercial, or advanced computing applications, this IC delivers consistent performance and interoperability with various logic levels.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4453 $51.2095
275+ $0.3654 $100.4850
425+ $0.3540 $150.4500
585+ $0.3426 $200.4210
755+ $0.3312 $250.0560
1,015+ $0.2969 $301.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,320 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess