The SN75452BDR is a high-speed, dual peripheral driver designed by Texas Instruments, a global semiconductor company known for its innovative IC and chip solutions. This component is part of the 75452 series and is commonly used in interfacing applications that require high current and high voltage capabilities.
Key Features
- Output Current: The SN75452BDR is capable of delivering an output current of up to 500 mA, making it suitable for driving a wide range of peripheral devices.
- High Voltage: It operates at a voltage range of 4.5V to 5.5V, providing the necessary power for high-voltage applications.
- Speed: With its fast switching speeds, this driver is ideal for high-speed operations that require quick response times.
- Dual Channels: The device features two independent driver channels, allowing for simultaneous control of two peripherals.
- Protection Features: It includes built-in clamp diodes for protection against inductive kickback when driving inductive loads, enhancing the reliability and longevity of the device.
Applications
The SN75452BDR is versatile and can be used in various applications, including:
- Relay drivers
- Motor controllers
- Line drivers
- LED displays
- Logic buffers
Product Specifications
Parameter
Value
Output Current (Max)
500 mA
Supply Voltage Range
4.5V to 5.5V
Switching Speed
Fast
Number of Channels
2
Package / Case
SOIC-8
The SN75452BDR is available in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. Its robust design ensures reliable operation even in challenging conditions. Whether you are designing a new system or upgrading an existing one, the SN75452BDR from Texas Instruments is a reliable choice for driving your peripheral devices.