Product Overview: SN75451B Dual Peripheral Driver
The SN75451B from Texas Instruments is a high-performance, dual peripheral driver designed to drive a wide range of loads including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads. This integrated circuit is part of the 7500 series of peripheral drivers and is widely recognized for its reliability and versatility in various electronic applications.
This device consists of two independent high-current drivers, both of which are capable of sourcing up to 500 mA of current. The SN75451B operates over a wide voltage range from 4.75V to 5.25V, making it suitable for TTL applications. The drivers are designed to handle high-voltage spikes, with protective diodes that help manage inductive kickback from inductive loads.
Each driver within the SN75451B is equipped with a 2-input NAND gate. This allows the device to also function as a logic level converter or an inverter, providing additional flexibility in circuit design. The logic inputs are compatible with standard TTL and DTL circuits, which simplifies integration into existing designs.
The thermal performance of the SN75451B is noteworthy, with a wide operating temperature range from 0°C to 70°C. Its package is designed to optimize heat dissipation, ensuring stable operation even at high drive currents. The device is offered in a standard 8-pin plastic DIP (Dual In-line Package), which is easy to handle and compatible with most through-hole PCB designs.
Key features of the SN75451B include:
- Output Current: 500 mA per channel
- Supply Voltage Range: 4.75V to 5.25V
- Integrated Clamp Diodes for Inductive Load Transient Suppression
- 2-Input NAND Gate Configuration
- High-Voltage Outputs: Up to 30V
- Thermal Shutdown Protection
- Standard TTL, DTL Logic Level Inputs
With its robust design and high current handling capability, the SN75451B is an ideal choice for interfacing between low-level logic and high-power loads. Whether you're designing industrial controls, consumer electronics, or automotive systems, the SN75451B provides a reliable and efficient solution for driving a variety of peripheral devices.