EN
  • EN
  • DE

SN75374D

Part No SN75374D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description QUADRUPLE MOSFET DRIVER | IC QUAD MOSFET DRIVER 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.75V ~ 28V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SN75374
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1256190-SN75374D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75374D CAD Model

Description

The SN75374D from Texas Instruments is a robust, high-performance integrated circuit designed to cater to a wide array of applications requiring efficient power management and signal driving capabilities. This device is part of the industry-leading portfolio of Texas Instruments, known for its reliability and engineering excellence.

Key Features

  • Dual Peripheral Drivers: The SN75374D features two independent peripheral drivers, each capable of delivering high current output, ensuring reliable operation of connected peripherals.
  • High-Voltage Outputs: With output voltage levels that can handle up to 30V, this IC is suitable for driving a variety of components, including relays, solenoids, and other high-voltage devices.
  • High-Current Handling: Each channel of the SN75374D can source up to 500 mA of current, making it an excellent choice for applications that demand high-current driving capabilities.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against voltage spikes, enhancing the durability and longevity of the device and the overall system.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive environments.
  • Flexible Supply Voltage: It is compatible with a wide range of supply voltages, accommodating various system power requirements.

Applications

The SN75374D is versatile and can be used in multiple applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Motor and relay drivers
  • Power converters
  • LED displays and signage

Quality and Support

As with all Texas Instruments products, the SN75374D is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding conditions. Technical support and comprehensive documentation are available to assist in the integration and deployment of this component in your systems.

Whether you're designing a new system or upgrading an existing one, the SN75374D from Texas Instruments offers the performance, durability, and flexibility required to meet your power driving needs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2248 $57.5736
15+ $6.7486 $101.2290
23+ $6.5377 $150.3671
32+ $6.3268 $202.4576
41+ $6.1159 $250.7519
55+ $5.4832 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess