The SN75185 from Texas Instruments is a versatile and robust integrated circuit designed for interfacing data terminal equipment with data communication equipment. This triple line driver/receiver is engineered to conform to the specifications of the Standards for Electronic Power Subsystems (EIA) and the Telecommunications Industry Association (TIA). It is an essential component for applications requiring reliable data transmission and reception over long distances or in electrically noisy environments.
Key Features
- Multiple Drivers and Receivers: The SN75185 houses three drivers and five receivers, making it an ideal choice for multi-point communication systems.
- Compatibility: This device is compatible with the RS-232C and V.28 standards, ensuring broad interoperability with other compliant devices.
- Flexible Power Supply: It operates over a wide range of power supplies, from 4.75V to 5.25V, which provides flexibility in various system designs.
- Enhanced Protection: The SN75185 features on-chip protection circuits that ensure reliability and longevity by guarding against damage from electrical overstress (EOS) and electrostatic discharge (ESD).
- Adjustable Thresholds: The receivers can handle up to ±30V input levels, and the thresholds are adjustable, allowing for fine-tuning in different operating conditions.
Applications
The SN75185 is suitable for a wide range of applications, including:
- Modems and serial communication systems
- Industrial control and automation systems
- Point of sale (POS) terminals
- Data acquisition and instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN75185 is no exception. It is built to meet or exceed the stringent requirements of industrial and commercial applications. With Texas Instruments' expertise in semiconductor design and manufacturing, users can expect consistent performance and durability from the SN75185.
Ordering Information
The SN75185 is available in multiple package options, including the standard DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) forms, providing flexibility for various PCB designs. For detailed ordering and product information, customers should refer to the official Texas Instruments datasheets and product guides.