EN
  • EN
  • DE

SN75183

Part No SN75183
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL DIFFERENTIAL LINE DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256166-SN75183
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian SN75183 CAD Model

Description

The SN75183 from Texas Instruments is a high-quality dual differential line driver designed for digital data transmission over balanced lines. It is part of the 75183 series and is commonly used in applications that require robust and reliable communication, such as networking equipment, telecommunication systems, and industrial control interfaces.

Key Features

  • Dual Channels: The SN75183 contains two independent differential line drivers on a single chip, allowing for more compact and efficient designs.
  • Compatibility: It is designed to be compatible with standard TTL logic levels, making it easy to interface with other digital systems.
  • High-Speed Operation: This line driver is capable of handling high data rates, ensuring fast and reliable data transmission.
  • Differential Outputs: The differential outputs provide improved noise immunity, which is critical in electrically noisy environments or over long distances.
  • Short-Circuit Protection: The SN75183 includes built-in short-circuit protection to safeguard the device against damage from output short circuits to ground or to the power supply.
  • Wide Supply Voltage Range: It operates over a wide range of supply voltages from 4.75V to 5.25V, offering flexibility in various power environments.

Applications

The SN75183 is suited for a variety of applications where reliable data transmission is required. It is particularly useful in:

  • RS-422 and RS-423 Serial Communication
  • Telecommunications Interfaces
  • Data Networking Equipment
  • Industrial Control Systems
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75183 is no exception. It is built to meet or exceed industry standards, ensuring a long operational life and consistent performance. With its robust design and protective features, the SN75183 is an excellent choice for critical communication applications where downtime is not an option.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess