The SN75161BDWRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is part of TI's interface IC portfolio and is specifically a Bus Transceiver, which plays a critical role in facilitating communication between different parts of an electronic system.
Key Features
- Type: Octal General-Purpose Interface Bus Transceiver
- Voltage Range: Typically 4.5V to 5.5V, making it suitable for TTL level logic circuits.
- Data Rate: Capable of high-speed data transfer, which is essential for modern digital communication.
- Package / Case: SOIC-20, a small-outline integrated circuit package that is widely used in the industry for its space-saving design.
- Operating Temperature: Ranges from 0°C to 70°C, ensuring reliability across various environmental conditions.
- RoHS: Compliant with the Restriction of Hazardous Substances directive, making it environmentally friendly and suitable for use in a wide range of markets.
Applications
The SN75161BDWRE4 is versatile and can be used in numerous applications due to its ability to act as both a transmitter and receiver. It is ideal for:
- Data communication in microprocessor-based systems
- Parallel data transmission between two buses
- Industrial control systems
- Networking equipment and data interfaces
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75161BDWRE4 is no exception. It is designed to meet high-quality standards and to provide reliable performance in critical applications. With its advanced design and manufacturing processes, this IC ensures long-term performance and stability.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources for the SN75161BDWRE4, including detailed datasheets, application notes, and design resources. This support helps to streamline the design process and assists in the rapid integration of this IC into various electronic systems.