EN
  • EN
  • DE

49SMLB040(T)

Part No 49SMLB040(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL METAL CAN 49S/SMD T&R 1K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features Crystal
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ 49SMLB
Package Reel - TR
Family Name 49SMLB040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856191-49SMLB040(T)
Ultra Librarian 3D Model Ultra Librarian 49SMLB040(T) CAD Model

Description

Product Overview: 49SMLB040(T) by Diodes Incorporated

The 49SMLB040(T) is a high-performance, precision product from Diodes Incorporated, designed to cater to a wide range of applications that demand reliability and efficiency. This component is part of Diodes Incorporated's extensive portfolio of semiconductor products, which are known for their quality and durability.

Key Features

  • High Stability: The 49SMLB040(T) offers exceptional stability, making it suitable for applications that require a consistent performance over time and under varying environmental conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power consumption, contributing to the overall energy saving of the system it is integrated into.
  • Compact Design: Its small form factor allows for easy integration into space-constrained applications, providing powerful performance without the need for a large footprint.
  • Robust Construction: Built with Diodes Incorporated's high manufacturing standards, the 49SMLB040(T) is robust and designed to withstand the rigors of daily use in industrial and commercial environments.

Applications

The versatility of the 49SMLB040(T) makes it an ideal choice for a variety of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunications
  • Industrial control circuits

Product Specifications

The 49SMLB040(T) boasts a set of specifications that ensure its performance meets the needs of demanding applications. The product features precise electrical characteristics that are crucial for the systems it serves.

Quality and Support

Diodes Incorporated is committed to providing not only top-quality products but also excellent customer support. The 49SMLB040(T), like all their products, is backed by a comprehensive technical support system and a warranty that assures customers of its reliability and performance.

In conclusion, the 49SMLB040(T) from Diodes Incorporated is a testament to the company's dedication to providing high-quality, durable, and efficient semiconductor solutions. Its combination of features, applications, and support make it a valuable component for any electronic system designer.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3714 $59.4240
380+ $0.3048 $115.8240
590+ $0.2954 $174.2860
810+ $0.2857 $231.4170
1,050+ $0.2763 $290.1150
1,400+ $0.2476 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess