EN
  • EN
  • DE

SN75155D

Part No SN75155D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE DRIVER AND RECEIVER | IC LINE DRIVER/RECEIVER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 600mV
Supply Voltage (V) 4.5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN75155
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1256135-SN75155D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Lighting
Ultra Librarian 3D Model Ultra Librarian SN75155D CAD Model

Description

Product Overview: SN75155D Dual Differential Line Receiver

The SN75155D from Texas Instruments is a versatile and robust integrated circuit designed for digital data transmission over long distances. This dual differential line receiver is part of the industry-standard 75155 series and is specifically engineered to convert balanced differential input signals to standard TTL (Transistor-Transistor Logic) output levels.

Key Features

  • Dual Channels: The device contains two independent line receivers, each with its own input and output, allowing for simultaneous processing of two separate signals.
  • Differential Inputs: Designed to work with differential signals, which helps in minimizing the effects of electromagnetic interference and crosstalk, thereby enhancing the reliability of data transmission over long cable runs.
  • High Input Impedance: Its high input impedance ensures minimal loading on the transmission line, preserving signal integrity.
  • Wide Supply Voltage Range: Compatible with a broad range of supply voltages, typically from 4.75V to 5.25V, making it suitable for various TTL applications.
  • Power-Off Protection: The SN75155D is equipped with power-off protection on inputs and outputs, providing additional safety for connected devices.
  • Strobe Function: Each receiver has a strobe function that can disable the output, allowing for multiplexing or for reducing power consumption when the receiver is not in use.

Applications

The SN75155D is commonly used in environments that require reliable data transmission despite the presence of electrical noise. It is ideal for applications such as:

  • Telecommunications systems
  • Industrial control networks
  • Local area networks (LAN)
  • Data acquisition systems
  • Serial data communication

Quality and Reliability

As with all Texas Instruments products, the SN75155D is manufactured to high standards of quality and reliability. It is available in a standard SOIC-8 package, making it easy to integrate into existing and new designs alike. With its durable construction and proven design, the SN75155D is a reliable choice for engineers and designers looking for a dependable line receiver solution.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0697 $52.1849
40+ $2.5187 $100.7480
62+ $2.4400 $151.2800
85+ $2.3613 $200.7105
110+ $2.2826 $251.0860
147+ $2.0465 $300.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess