EN
  • EN
  • DE
  • IT

SN751178NS

Part No SN751178NS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL DIFFERENTIAL DRIVERS AND RECEIVERS | INTERFACE TX/RX/TXRX MISC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Type Transceiver
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1256121-SN751178NS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automotive
Ultra Librarian 3D Model Ultra Librarian SN751178NS CAD Model

Description

The SN751178NS is a high-quality integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of TI's extensive range of line drivers and receivers, which are known for their reliability and performance in various applications.

Key Features

  • Dual Line Driver: The SN751178NS contains two independent line drivers that can convert TTL logic levels to differential outputs suitable for balanced or unbalanced digital data transmission.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages, from 4.75V to 5.25V, making it versatile for different system requirements.
  • High-Speed Operation: This IC is capable of high-speed operation, which is essential for applications requiring fast data transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, the SN751178NS minimizes power consumption, making it ideal for portable and power-sensitive applications.
  • Improved Noise Immunity: The differential outputs provide improved noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.

Applications

The SN751178NS is suitable for a broad range of applications, including:

  • Telecommunications interfaces
  • Data transmission systems
  • Industrial control networks
  • High-speed modems

Quality and Support

As with all Texas Instruments products, the SN751178NS is built to high-quality standards, with rigorous testing to ensure it meets the requirements of the most demanding applications. TI provides comprehensive technical support and documentation, making it easier for engineers to integrate this IC into their designs and troubleshoot any issues that may arise.

Ordering and Packaging

The SN751178NS comes in a plastic SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and is widely used in modern electronic assembly. For ordering information, availability, and pricing, customers should visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9408 $53.6448
14+ $7.3361 $102.7054
22+ $7.1068 $156.3496
30+ $6.8776 $206.3280
38+ $6.6483 $252.6354
51+ $5.9606 $303.9906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess