EN
  • EN
  • DE

SN74V3640-7PEU

Part No SN74V3640-7PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 1024X36 FIFO MEMORY 128LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 1K x 36 128-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 36K (1K x 36)
Function Synchronous
Data Rate 133.3MHz
Access Time 5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 795168-SN74V3640-7PEU
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V3640
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74V3640-7PEU CAD Model

Description

The SN74V3640-7PEU is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of electronic applications. This particular product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of technology across various industries.

Key Features

  • Advanced Technology: Built on cutting-edge semiconductor technology, the SN74V3640-7PEU offers reliable performance and is suitable for high-speed signal processing tasks.
  • Low Power Consumption: It is designed to be energy-efficient, which makes it ideal for battery-powered devices or applications where power conservation is crucial.
  • High Integration: This component integrates multiple functions into a single chip, which helps to reduce the overall footprint and complexity of electronic systems.
  • Robust Design: The SN74V3640-7PEU is manufactured to withstand harsh conditions and provide stable operation over a wide range of temperatures and voltages.

Applications

The versatility of the SN74V3640-7PEU allows it to be used in various applications such as:

  • Telecommunications Infrastructure
  • Computing Systems
  • Industrial Control Units
  • Consumer Electronics
  • Automotive Electronics

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control measures. The SN74V3640-7PEU is no exception and is subjected to extensive testing to ensure it meets the high standards expected from Texas Instruments products.

Environmental Compliance

The SN74V3640-7PEU is designed with environmental considerations in mind. It complies with various international standards for environmental safety and restrictions on hazardous substances, making it a responsible choice for manufacturers looking to create eco-friendly products.

Technical Support

Customers can rely on Texas Instruments' comprehensive technical support for the SN74V3640-7PEU. From detailed datasheets to customer service and technical forums, TI provides a wealth of resources to assist with the integration and application of their products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8505 $67.7010
4+ $27.7748 $111.0992
6+ $26.9069 $161.4414
8+ $26.0389 $208.3112
10+ $25.1709 $251.7090
14+ $22.5670 $315.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess