EN
  • EN
  • DE

SN74V293PZAEP

Part No SN74V293PZAEP
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 65536X18 80QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 64K x 18/128K x 9 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 1.125M (64K x 18)(128K x 9)
Function Synchronous
Data Rate 133MHz
Access Time 5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795167-SN74V293PZAEP
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V293
Introduction Date February 13, 2006
ECCN 3A991.b.2.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74V293PZAEP CAD Model

Description

The SN74V293PZAEP is a robust integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product belongs to TI's extensive family of logic devices and is specifically tailored for high-performance applications that require reliable and efficient digital signal processing.

Key Features:

  • High-Speed Operation: The SN74V293PZAEP is engineered to operate at high speeds, making it suitable for applications that demand quick data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to be energy-efficient, helping to reduce overall power consumption in electronic systems.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, enhancing its compatibility with various types of digital circuits and systems.
  • Robustness: As part of the Texas Instruments "Enhanced Product" line, the SN74V293PZAEP is built to meet stringent requirements, ensuring performance in harsh environments and critical applications.
  • Advanced Packaging: Available in a compact package, the device allows for a reduced footprint on printed circuit boards (PCBs), which is essential for space-constrained applications.

Applications:

The SN74V293PZAEP is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Aerospace and defense systems
  • Medical equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74V293PZAEP is no exception. The device undergoes rigorous testing to ensure it meets the high standards expected for professional and industrial applications. With Texas Instruments' reputation for reliability, customers can trust the SN74V293PZAEP for their critical design needs.

For technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess