EN
  • EN
  • DE

SN75LBC978DLRG4

Part No SN75LBC978DLRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 9-CHANNEL DIFFERENTIAL TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256367-SN75LBC978DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC978DLRG4 CAD Model

Description

The SN75LBC978DLRG4 is a quintessential component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a part of TI's extensive line of integrated circuits and is specifically tailored for robust communication in industrial environments.

Key Features

  • Multi-Protocol Transceiver: The SN75LBC978DLRG4 is a versatile transceiver that supports multiple protocols, making it suitable for a wide range of applications.
  • High-Speed Data Transfer: Engineered for high-speed data transfer, it ensures efficient communication between devices, which is critical in modern industrial setups.
  • Robust Design: With a design that emphasizes durability, this product can withstand the harsh conditions commonly found in industrial environments, including exposure to high temperatures and electrical interference.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for energy-efficient operation and reducing the overall carbon footprint of the system.

Applications

The SN75LBC978DLRG4 is ideal for various applications, including but not limited to:

  • Industrial control and automation systems
  • Automotive networks
  • Telecommunication interfaces
  • Data acquisition systems

Technical Specifications

Some of the technical specifications of the SN75LBC978DLRG4 include:

  • Supply Voltage Range: 3.0 V to 3.6 V
  • Integrated protection features for enhanced reliability
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: Surface-Mount

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75LBC978DLRG4 is no exception, and it undergoes rigorous testing to ensure that it meets the stringent standards set by TI. Customers can trust this product for its reliability and performance in their critical applications.

Ordering Information

To order the SN75LBC978DLRG4 or to obtain more information about pricing and availability, customers can visit the Texas Instruments website or contact an authorized distributor. TI provides comprehensive technical documentation, including datasheets and application notes, to assist with product integration and usage.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess