EN
  • EN
  • DE

SN74V273-10PZA

Part No SN74V273-10PZA
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 16KX18 80QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 16K x 18/32K x 9 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 288K (16K x 18)(32K x 9)
Function Synchronous
Data Rate 100MHz
Access Time 6.5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795159-SN74V273-10PZA
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V273
Introduction Date March 31, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74V273-10PZA CAD Model

Description

Product Overview: SN74V273-10PZA

The SN74V273-10PZA is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN74 family, known for its reliability and versatility in various electronic applications.

Key Features

  • High-Speed Operation: The SN74V273-10PZA is capable of operating at significant speeds, making it suitable for high-performance systems that require fast data processing and throughput.
  • Large Storage Capacity: With a 64-bit storage capacity, this device can hold substantial amounts of data, which is essential for complex computing tasks.
  • Octal D-Type Flip-Flop: The device features an octal D-type flip-flop with clear functionality, which allows for the synchronous reset of all bits, ensuring data integrity and system stability.
  • Edge-Triggered Design: The flip-flops are edge-triggered, providing precise control over data capture and release, which is crucial for timing-sensitive applications.
  • 3-State Outputs: It includes 3-state outputs which allow for connection to a bus-oriented system, enhancing the flexibility of system design and integration.

Technical Specifications

The SN74V273-10PZA operates with a supply voltage range of 4.5V to 5.5V, which is standard for TTL (Transistor-Transistor Logic) devices. It is designed for a temperature range of -40°C to 85°C, making it robust for industrial applications. The package type for this specific model is PZA, which refers to the physical form factor and pin configuration of the device.

Applications

Due to its speed and storage capabilities, the SN74V273-10PZA is ideal for use in:

  • High-speed data acquisition systems
  • Communication interfaces
  • Processors and computing equipment
  • Buffer memory for various digital applications
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74V273-10PZA is no exception, with rigorous testing and quality control measures in place to ensure that each device meets the highest standards of performance and reliability. Customers can trust that they are incorporating a top-tier component into their electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess