EN
  • EN
  • DE

SN74SSTV16857DGVR

Part No SN74SSTV16857DGVR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFFER 14-BIT 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TVSOP
Win Source Part Number 112544-SN74SSTV16857DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74SSTV16857DGVR CAD Model

Description

The SN74SSTV16857DGVR is a high-quality, high-performance product from the world-renowned Texas Instruments. This 14-bit universal bus driver is designed with cutting-edge technology to deliver exceptional and reliable performance. It's made from the finest materials, ensuring durability and longevity.

One of the key features of this product is its 3-state outputs, which are designed to directly drive highly capacitive loads. These outputs are capable of driving bus lines without the need for external resistors. This makes the SN74SSTV16857DGVR a highly efficient and practical choice for many applications.

Another standout feature of the SN74SSTV16857DGVR is its low standby current. This feature helps to reduce power consumption, making it an energy-efficient choice. It also has a wide operating voltage range from 2.3V to 3.6V, offering flexibility and compatibility with a variety of systems.

The SN74SSTV16857DGVR also comes with a latch-up performance exceeding 250 mA per JESD 17, and ESD protection exceeding JESD 22. These features provide added protection and enhance the overall performance and reliability of the product.

Furthermore, the SN74SSTV16857DGVR comes in a compact, surface-mount TVSOP package, making it easy to install and integrate into your systems. Its small size does not compromise its performance, making it a powerful and efficient solution for your needs.

Overall, the Texas Instruments SN74SSTV16857DGVR is a high-quality, reliable, and efficient universal bus driver. Whether you're looking for a solution for your business or personal needs, this product delivers exceptional performance and value for money. With its advanced features and superior design, it stands out as a top choice in its category.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9383 $51.1979
31+ $3.2315 $100.1765
48+ $3.1305 $150.2640
67+ $3.0295 $202.9765
86+ $2.9285 $251.8510
115+ $2.6256 $301.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess