EN
  • EN
  • DE

R3111N271C-TR

Part No R3111N271C-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288310-R3111N271C-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N271C-TR CAD Model

Description

The R3111N271C-TR is a voltage detector IC from Ricoh. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. It features high accuracy, low supply current, and a built-in delay circuit. It's primarily used to prevent microcontrollers and other digital circuits from malfunctioning due to voltage fluctuations, ensuring stable operation.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power-on reset circuits
  • Battery voltage monitoring
  • System voltage supervision

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring.
  • Low Supply Current: Minimizes power consumption.
  • Built-in Delay Circuit: Prevents false resets.
  • Small Package: Suitable for space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable performance across diverse environments.

Benefits

  • Improved System Reliability: Prevents system crashes due to voltage drops.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Simplified Circuit Design: Integrated delay simplifies the design process.
  • Compact Solution: Small package allows for easy integration.

Additional Details

The detection voltage of the R3111N271C-TR is typically 2.7V. The IC monitors the supply voltage and issues a reset signal when it falls below this threshold, which helps prevent erratic behavior in microcontrollers. The built-in delay circuit filters out transient voltage drops, preventing unnecessary resets. The low supply current makes it well-suited for battery-powered applications where power conservation is crucial. The small package, usually SOT-23 or similar, allows for high-density mounting on PCBs. The "-TR" suffix denotes that it is supplied in tape and reel packaging for automated assembly processes.

The R3111 series provides several options for voltage detection thresholds, allowing designers to select the appropriate level for their specific application. It is commonly used in portable electronics, industrial control systems, and automotive applications. The hysteresis characteristic helps to avoid oscillations around the threshold voltage. The R3111N271C-TR is a reliable and efficient solution for voltage monitoring and reset generation.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0585 $52.9250
120+ $0.8686 $104.2320
180+ $0.8414 $151.4520
250+ $0.8143 $203.5750
320+ $0.7871 $251.8720
430+ $0.7057 $303.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess