EN
  • EN
  • DE

PI2EQX4401DZFE

Part No PI2EQX4401DZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 2CH 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 2.5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x5)
Base Product Number PI2EQX4401
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654650-PI2EQX4401DZFE
Ultra Librarian 3D Model Ultra Librarian PI2EQX4401DZFE CAD Model

Description

Diodes Incorporated PI2EQX4401DZFE Overview

The PI2EQX4401DZFE is a high-performance, low-power single-lane USB 3.2 Gen 1 ReDriver from Diodes Incorporated designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system performance. It is an ideal solution for applications that demand improved signal integrity in challenging conditions, such as long PCB traces or cables.

Key Features

  • Signal Integrity Enhancement: The device provides programmable equalization, flat gain, and output swing to optimize performance over a variety of physical mediums.
  • Compatibility: It supports USB 3.2 Gen 1 at 5 Gbps for SuperSpeed USB communication, ensuring compatibility with existing USB systems and devices.
  • Low Power Consumption: The PI2EQX4401DZFE is designed for power efficiency, which is critical for battery-operated devices and eco-friendly applications.
  • Automatic Equalization: It features an adaptive equalization capability which enables it to adjust to varying levels of signal loss automatically.
  • Small Form Factor: The device comes in a small 3mm x 3mm TQFN-16 package, making it suitable for compact designs where space is at a premium.

Applications

The PI2EQX4401DZFE is versatile and can be used in a wide range of applications, including:

  • Desktop and Laptop Computers
  • Docking Stations
  • High-Definition Multimedia Interfaces (HDMI)
  • USB Hubs and Peripherals
  • Industrial Control Systems

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the PI2EQX4401DZFE is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in a variety of environments. With the backing of Diodes Incorporated's expertise in semiconductor design and manufacturing, this ReDriver is a robust solution for enhancing USB signal quality in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
Lowest to $23.9243

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess