EN
  • EN
  • DE

SN74SSTUC32868ZRH

Part No SN74SSTUC32868ZRH
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 191739-SN74SSTUC32868ZRH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74SSTUC32868ZRH CAD Model

Description

Product Description: SN74SSTUC32868ZRH from Texas Instruments

The SN74SSTUC32868ZRH is a high-performance, high-speed bi-directional buffer manufactured by the renowned technology company, Texas Instruments. This product is designed for applications requiring high-speed data transfer and storage, such as servers, workstations, and other data communication systems.

This chip is part of Texas Instruments' SSTU series, known for their exceptional speed and performance. The SN74SSTUC32868ZRH operates at a maximum clock frequency of 133MHz and supports a data rate of up to 2.7GB/s. It has a wide operating supply voltage range, from 0.8V to 2.5V, which allows for optimal power management.

The SN74SSTUC32868ZRH uses a 96-ball ZRH package, ensuring a compact footprint without compromising on its high-speed capabilities. It also features an integrated parity checker, which can detect any single-bit error on either the read or write data bus. This feature ensures high data integrity, crucial in applications where accuracy is paramount.

One of the key features of the SN74SSTUC32868ZRH is its support for both registered and unbuffered modes. This allows for greater flexibility in system design, making it a versatile solution for a wide range of applications. Additionally, it supports both SSTL_18 (1.8V) and HSTL (High-Speed Transceiver Logic) standards, ensuring compatibility with a broad range of devices.

Furthermore, the SN74SSTUC32868ZRH is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This makes it an environmentally friendly choice for your data transfer and storage needs.

In conclusion, the SN74SSTUC32868ZRH from Texas Instruments is a high-speed, high-performance bi-directional buffer that offers exceptional versatility and reliability. Its wide operating voltage range, high data rate, and support for multiple modes and standards make it a top choice for a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7586 $58.5516
13+ $8.0071 $104.0923
20+ $7.7569 $155.1380
27+ $7.5067 $202.6809
35+ $7.2564 $253.9740
47+ $6.5058 $305.7726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess