EN
  • EN
  • DE

SN74S85NSRG4

Part No SN74S85NSRG4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Max Propagation Delay @ V, Max CL 18ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Mounting SMD (SMT)
Base Product Number SN74S8
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259078-SN74S85NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74S85NSRG4 CAD Model

Description

SN74S85NSRG4 Comparator IC by Texas Instruments

The SN74S85NSRG4 is a high-performance 4-bit magnitude comparator designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This integrated circuit is engineered to compare two 4-bit binary, BCD, or other monotonic codes and provide outputs for three possible comparison results: A > B, A < B, or A = B. It is a fundamental component in digital systems requiring comparison functions such as digital computers, control systems, and communication devices.

Key Features:

  • Logic Family: The SN74S85NSRG4 belongs to the S-series of logic gates, known for their high-speed performance.
  • Supply Voltage: It typically operates at a voltage range of 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Operating Temperature: This device is robust and can function effectively in a wide temperature range from 0°C to 70°C.
  • Package: Housed in a 16-pin SOP (Small Outline Package), the SN74S85NSRG4 is suitable for surface-mounted technology, offering a compact footprint for space-constrained applications.
  • Output Type: The comparator provides open-collector outputs, allowing for wired-AND connections that can be used to compare words longer than 4 bits.
  • Propagation Delay: The device boasts a fast propagation delay, ensuring quick response times in critical applications.

Applications:

The SN74S85NSRG4 is versatile and can be used in a variety of applications, including:

  • Binary Comparisons
  • Code Conversion
  • Address Decoding
  • Arithmetic Processors

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The SN74S85NSRG4 is no exception, meeting stringent industry standards for performance and reliability. Whether you're developing a new system or maintaining existing equipment, this comparator IC is an excellent choice for your digital comparison needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $8.1580
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Analog Devices Inc.
IC COMPARATOR 1 W/VOLT REF 8SOIC
Lowest to $8.4403
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess