EN
  • EN
  • DE
  • IT

SN74S138

Part No SN74S138
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256055-SN74S138
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74S138 CAD Model

Description

The SN74S138 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a 3-to-8 line decoder/demultiplexer, which is part of the 74S series logic family. It offers a combination of high-speed operation, robust functionality, and reliability, making it an essential component for a wide range of digital applications.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Number of Circuits: 1
  • Input Line: 3
  • Output Line: 8
  • Decoding: 3-to-8
  • Propagation Delay Time: Fast switching speeds
  • Operating Voltage Range: Typically 4.75V to 5.25V
  • Power Dissipation: Low

The SN74S138 is adept at decoding three binary-coded inputs into one of eight mutually exclusive outputs. The device is particularly useful when it comes to the implementation of memory address decoding or data routing applications. Its design ensures that all outputs will be in a high state when the device is disabled.

Applications

This decoder/demultiplexer is versatile and can be used in a variety of systems, including:

  • Memory address decoding
  • Data routing
  • Control signal generation
  • Complex logic circuitry
  • Computer systems
  • Embedded systems

Quality and Reliability

Texas Instruments ensures that the SN74S138 meets the highest quality and reliability standards. The device is thoroughly tested across a range of temperatures and operating conditions to guarantee its performance in any system. With Texas Instruments' reputation for quality, you can be confident in the SN74S138's ability to function precisely and effectively in your electronic projects.

Package Options

The SN74S138 is available in various package types, including DIP (Dual In-line Package) and SOP (Small Outline Package), providing flexibility for different PCB layouts and space requirements.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess