Products specifications Report Issue?

Number of Positions 4
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP4T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 9.53mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Gold
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Depth Behind Panel 14.48mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559417-A20403RNCG
Ultra Librarian 3D Model Ultra Librarian A20403RNCG CAD Model

You May Also Be Interested in

Ohmite
SWITCH ROTARY 7POS 3A 120V
Lowest to €11.9508
ECAD model for T507
Grayhill Inc.
SWITCH ROTARY 3POS 5A 115V
Lowest to €222.7783
ECAD model for 44M60-02-1-03N
NKK Switches
SWITCH ROTARY 2-8POS 2A 125V
Need more? Email Us
ECAD model for MRX108-A
C&K Components
C&k Series-sw Comax SW-11A06N-B02
Need more? Email Us
ECAD model for HASW0003
Grayhill Inc.
Need more? Email Us
ECAD model for 50KSPT45-01-2-04N
C&K Components
Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125 VAC Panel Mount
Need more? Email Us
ECAD model for A12442MNZQ
Grayhill Inc.
SWITCH ROTARY 2POS 5A 115V
Need more? Email Us
ECAD model for 44M60-01-1-02N
C&K Components
Need more? Email Us
ECAD model for A10205RNZQK
C&K Components
Need more? Email Us
ECAD model for A10205RNZQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention