EN
  • EN
  • DE

SN74S1052NS

Part No SN74S1052NS
Manufacturer Texas Instruments
Catalog Diodes, Rectifiers - Arrays
Description IC 16-BIT BUS TERM ARRAY20SO / Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 195 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896807-SN74S1052NS
Ultra Librarian 3D Model Ultra Librarian SN74S1052NS CAD Model

Description

Product Overview: SN74S1052NS from Texas Instruments

The SN74S1052NS is a high-quality integrated circuit from Texas Instruments, designed to meet the needs of sophisticated electronic systems. This versatile chip is a testament to Texas Instruments' commitment to providing state-of-the-art solutions for digital logic operations. The SN74S1052NS is part of the 74S series, known for its fast switching speeds, and is housed in a robust NS package.

Key Features

  • Logic Type: The SN74S1052NS is a Schottky device, which means it utilizes Schottky diode-clamped transistors. This design ensures minimal propagation delay times, making it ideal for high-speed applications.
  • Package Type: It comes in a 24-pin SOP (Small Outline Package), which is suitable for surface mounting and provides a compact footprint for space-constrained applications.
  • Supply Voltage Range: The device typically operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels.
  • Operating Temperature: The SN74S1052NS is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Logic Family: As a member of the 74S series, this chip offers the speed of Schottky TTL logic, which is faster than standard TTL logic.

Applications

The SN74S1052NS is suitable for a broad range of applications, including:

  • High-speed digital systems
  • Computing and data processing
  • Communication equipment
  • Instrumentation and test equipment
  • Control systems

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control procedures, ensuring that each SN74S1052NS chip meets the highest standards of reliability and performance. With Texas Instruments' reputation for excellence, users can be confident in the consistent operation of the SN74S1052NS in their electronic designs.

Whether for upgrading existing systems or developing new projects, the SN74S1052NS by Texas Instruments is an excellent choice for designers who require a reliable and high-speed logic solution.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7031 $68.1093
6+ $18.6282 $111.7692
9+ $18.0460 $162.4140
12+ $17.4639 $209.5668
15+ $16.8818 $253.2270
20+ $15.1354 $302.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess