EN
  • EN
  • DE

SN74HC590ADR

Part No SN74HC590ADR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 8-BIT BINARY COUNTERS WITH 3-STATE OUTPUT REGISTERS | IC 8-BIT BINARY COUNTER 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC590
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254684-SN74HC590ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC590ADR CAD Model

Description

The SN74HC590ADR is a high-performance, integrated circuit manufactured by Texas Instruments, renowned for its expertise in semiconductor design. This particular product is an 8-bit binary counter with output registers and 3-state output buffers. It is designed to offer both counting and memory interfacing capabilities in a single device.

The device features an 8-bit binary counter with a storage register and 8-bit 3-state output buffers. The outputs of the storage register can be placed into either a high-impedance state or active state, providing versatility in interfacing with other components. The counter advances on the rising edge of the clock signal, ensuring precise timing for sequential operations.

Key Specifications:

  • Logic Type: Binary Counter
  • Number of Bits per Element: 8
  • Count Rate: 32 MHz
  • Supply Voltage: 2 V to 6 V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Designed for use in a wide range of electronic applications, the SN74HC590ADR is particularly useful in systems that require a combination of high-speed operation and the capability to drive loads directly. This makes it an excellent choice for microprocessor or microcontroller-based systems, including timers, counters, display drivers, and system monitoring applications.

The device's robust construction ensures reliability and performance over a broad range of environmental conditions, making it suitable for industrial, commercial, and even consumer electronics. The SN74HC590ADR is available in a small-outline package, which is ideal for situations where space-saving is a priority without compromising on functionality.

With its combination of features, the SN74HC590ADR from Texas Instruments represents a versatile and efficient solution for designers looking to implement counting functions with direct memory access in their digital systems.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess