EN
  • EN
  • DE

SN74S1051DB

Part No SN74S1051DB
Manufacturer Texas Instruments
Catalog Diodes, Rectifiers - Arrays
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Texas Instruments
Package Bulk
Product Status Active
Diode Configuration 12 Pair Series Connection
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 7 V
Current - Average Rectified (Io) (per Diode) 50mA
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 50 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 16 ns
Current - Reverse Leakage @ Vr 5 µA @ 7 V
Operating Temperature - Junction 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1095215-SN74S1051DB
Ultra Librarian 3D Model Ultra Librarian SN74S1051DB CAD Model

Description

Product Overview: SN74S1051DB by Texas Instruments

The SN74S1051DB is a high-performance integrated circuit from the renowned manufacturer Texas Instruments. This device is a part of the 74S series, known for its speed and reliability. The SN74S1051DB is designed to deliver exceptional functionality and efficiency for a wide range of electronic applications.

At the core of the SN74S1051DB is its capability to provide buffering and bus interface solutions in digital systems. It is a versatile chip that can be used in various circuit configurations, making it an essential component for designers and engineers looking to enhance their digital system designs.

Key Features:

  • High-Speed Operation: The SN74S1051DB is engineered for quick response times and high-speed data transmission, which is critical for modern digital systems that require rapid processing capabilities.
  • Durable Construction: Built with Texas Instruments' commitment to quality, this product is made to withstand the rigors of continuous operation, ensuring long-term reliability and performance.
  • Low Power Consumption: Despite its high-speed capabilities, the SN74S1051DB is designed to be energy-efficient, minimizing power usage and heat generation within electronic systems.
  • Wide Operating Temperature Range: This device is suitable for use in a variety of environmental conditions, with an operating temperature range that ensures stability and functionality across different climates and settings.
  • Compatibility: The SN74S1051DB is compatible with other TTL logic families, providing flexibility and ease of integration into existing designs without the need for extensive modifications.

Applications:

The SN74S1051DB's robust design and performance characteristics make it an ideal choice for numerous applications, including:

  • High-speed data acquisition systems
  • Communication interfaces
  • Digital signal processing
  • Server and networking equipment
  • Industrial control systems

In summary, the SN74S1051DB from Texas Instruments is a testament to the company's legacy of producing high-quality, reliable integrated circuits. Its combination of speed, efficiency, and durability makes it a top choice for professionals in the field of electronics who demand the best in their components.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess