EN
  • EN
  • DE

SN74S04D

Part No SN74S04D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14SOIC / HEX INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage (V) 4.75V ~ 5.25V
Current - Quiescent (Maximum) 24mA
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 5ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Part Number Series 74S04
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808832-SN74S04D
Ultra Librarian 3D Model Ultra Librarian SN74S04D CAD Model

Description

Product Overview: SN74S04D by Texas Instruments

The SN74S04D is a high-performance integrated circuit from the renowned manufacturer Texas Instruments, known for its precision and reliability in the electronics industry. This particular chip belongs to the 74S series and is a Hex Inverter that is designed to perform the inverting function on digital signals.

Key Features

  • Logic Type: The SN74S04D is a hex inverter, which means it contains six independent inverter gates in a single package.
  • Package: It comes in an SOIC-14 (Small Outline Integrated Circuit) package, which is surface-mountable and ideal for compact PCB designs.
  • Supply Voltage Range: This device typically operates at a supply voltage ranging from 4.75V to 5.25V, making it suitable for TTL (Transistor-Transistor Logic) level systems.
  • Operating Temperature: The SN74S04D is designed to function within a broad temperature range, from 0°C to 70°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the SN74S04D allows it to be used in a wide array of applications, including:

  • Logic circuit design and implementation
  • Signal processing
  • Waveform generation
  • Function generators
  • Embedded systems
  • Control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74S04D is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and reliability. This makes it a trusted choice for critical applications in commercial and industrial environments.

Environmental Compliance

The SN74S04D adheres to environmental standards, including RoHS compliance, which ensures that the use of certain hazardous substances is restricted in its manufacture. This commitment to environmental sustainability makes it a responsible choice for eco-conscious consumers and businesses.

Ordering and Packaging

When ordering the SN74S04D, it is important to refer to the specific part number to ensure the correct device specifications. The device is typically supplied in a tube or tape and reel, facilitating easy handling and integration into automated manufacturing processes.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess